Bosch logo

Bosch Serie 4 DFT63AC50 cooker hood Semi built-in (pull out) Silver 360 m³/h

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87538
Info modified on:
29 Nov 2024, 15:54:32
Short summary description Bosch Serie 4 DFT63AC50 cooker hood Semi built-in (pull out) Silver 360 m³/h:

Bosch Serie 4 DFT63AC50, 360 m³/h, Ducted/Recirculating, E, D, D, 68 dB

Long summary description Bosch Serie 4 DFT63AC50 cooker hood Semi built-in (pull out) Silver 360 m³/h:

Bosch Serie 4 DFT63AC50. Maximum extraction power: 360 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: E. Type: Semi built-in (pull out), Product colour: Silver, Control type: Buttons. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 68 kWh, Connected load: 146 W, Motor power: 140 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.