Bosch logo

Bosch 2 607 019 928 drill bit Hammer drill bit 5 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25469
Info modified on:
06 Aug 2024, 13:47:19
Short summary description Bosch 2 607 019 928 drill bit Hammer drill bit 5 pc(s):

Bosch 2 607 019 928, Rotary hammer, Hammer drill bit, 165 mm, 10 cm, SDS Plus, 87,5 g

Long summary description Bosch 2 607 019 928 drill bit Hammer drill bit 5 pc(s):

Bosch 2 607 019 928. Proper use: Rotary hammer, Drill bit type: Hammer drill bit, Length: 165 mm. Package weight: 87,5 g, Package depth: 23 mm, Package height: 19,7 mm. Number of drill bits: 5 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.