Bosch logo

Bosch PBH 2100 SRE + SDS Plus + 6ks 2300 RPM

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20660
Info modified on:
06 Feb 2020, 10:56:13
Short summary description Bosch PBH 2100 SRE + SDS Plus + 6ks 2300 RPM:

Bosch PBH 2100 SRE + SDS Plus + 6ks, SDS Plus, 2300 RPM, 3 cm, 1,3 cm, AC, 550 W

Long summary description Bosch PBH 2100 SRE + SDS Plus + 6ks 2300 RPM:

Bosch PBH 2100 SRE + SDS Plus + 6ks. Chuck type: SDS Plus. Idle speed (max): 2300 RPM, Drilling diameter in wood (max): 3 cm, Drilling diameter in steel (max): 1,3 cm. Power source: AC, Input power: 550 W. Impact energy (max): 1,7 J

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.