Bosch logo

Bosch GTM 12 JL Professional 3800 RPM 1800 W

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105779
Info modified on:
09 Jan 2024, 08:17:44
Short summary description Bosch GTM 12 JL Professional 3800 RPM 1800 W:

Bosch GTM 12 JL Professional, 3800 RPM, 48°, 48°, 47°, 2°, 95 x 150 mm

Long summary description Bosch GTM 12 JL Professional 3800 RPM 1800 W:

Bosch GTM 12 JL Professional. Idle speed (max): 3800 RPM, Mitre setting (left): 48°, Mitre setting (right): 48°. Power source: AC, Input power: 1800 W, AC input voltage: 220 - 240 V. Width: 550 mm, Depth: 660 mm, Height: 400 mm. Blade diameter: 30,5 cm, Blade bore: 3 cm. Cutting capacity 45° mitre: 95 x 90 mm, Cutting capacity 0°: 95 x 150 mm, Power consumption (typical): 1800 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.