Bosch logo

Bosch GWS 18-125 V-LI Professional angle grinder 12,5 cm 10000 RPM 2,3 kg

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48269
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Bosch GWS 18-125 V-LI Professional angle grinder 12,5 cm 10000 RPM 2,3 kg:

Bosch GWS 18-125 V-LI Professional, 10000 RPM, 12,5 cm, Battery, 4 Ah, 2,3 kg

Long summary description Bosch GWS 18-125 V-LI Professional angle grinder 12,5 cm 10000 RPM 2,3 kg:

Bosch GWS 18-125 V-LI Professional. Product colour: Black, Blue, Silver, Power protection features: Deep discharge, Overheating, Overload. Grinding disc diameter: 12,5 cm, Idle speed (max): 10000 RPM, Sound power level: 93 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Weight: 2,3 kg, Package width: 165 mm, Package depth: 375 mm. Vibration emission: 6 m/s²

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.