bluechip BUSINESSline S1655, 2,3 GHz, Intel® Core™ i5, i5-6200U, 4 GB, 500 GB, Windows 10 Pro
bluechip BUSINESSline S1655. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Wi-Fi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Product type: Mini PC. Weight: 500 g. Product colour: Black