Blomberg WNF 7301 WE20, Front-load, 7 kg, C, 1000 RPM, White
Blomberg WNF 7301 WE20. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: C, Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 840 mm