Bestway logo

Bestway 67015 air mattress Single mattress Beige, Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96524
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bestway 67015 air mattress Single mattress Beige, Blue:

Bestway 67015, Single mattress

Long summary description Bestway 67015 air mattress Single mattress Beige, Blue:

Bestway 67015. Type: Single mattress, Product colour: Beige, Blue, Bottom surface material: Vinyl. Width: 650 mm, Length: 1850 mm, Height: 200 mm. Package type: Full color box. Purpose: Sleeping

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.