Bestway logo

Bestway 58635 pool part/accessory Pool hand skimmer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60783
Info modified on:
08 Sept 2023, 15:51:57
Short summary description Bestway 58635 pool part/accessory Pool hand skimmer:

Bestway 58635, Pool hand skimmer, Blue, Stainless steel, Aluminium, Polypropylene (PP), 3,05 m, 300 mm, 630 mm

Long summary description Bestway 58635 pool part/accessory Pool hand skimmer:

Bestway 58635. Product type: Pool hand skimmer, Product colour: Blue, Stainless steel, Material: Aluminium, Polypropylene (PP). Width: 300 mm, Depth: 630 mm, Height: 35 mm. Quantity per pack: 1 pc(s), Package type: Header card, Package depth: 650 mm. Quantity per shipping (inner) case: 12 pc(s), Master (outer) case width: 305 mm, Master (outer) case length: 650 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.