Bestway logo

Bestway 58423 pool heater Solar mat pool heater

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184694
Info modified on:
14 Mar 2024, 19:50:58
Short summary description Bestway 58423 pool heater Solar mat pool heater:

Bestway 58423, Solar mat pool heater, Black, Polyvinyl chloride (PVC), 1,46 m², 3 - 5 °C, 1100 mm

Long summary description Bestway 58423 pool heater Solar mat pool heater:

Bestway 58423. Product type: Solar mat pool heater, Product colour: Black, Housing material: Polyvinyl chloride (PVC). Width: 1100 mm, Depth: 1710 mm, Weight: 6,15 kg. Package type: Box, Package width: 660 mm, Package depth: 220 mm. Quantity per pallet: 35 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.