Bestway logo

Bestway Power Steel 56457 above ground pool Framed pool Rectangular 8124 L Blue, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153716
Info modified on:
28 Apr 2025, 16:08:46
Short summary description Bestway Power Steel 56457 above ground pool Framed pool Rectangular 8124 L Blue, Grey:

Bestway Power Steel 56457, 8124 L, Framed pool, Ladder, Blue, Grey, 80,5 kg

Long summary description Bestway Power Steel 56457 above ground pool Framed pool Rectangular 8124 L Blue, Grey:

Bestway Power Steel 56457. Pool type: Framed pool, Shape: Rectangular, Capacity: 8124 L. Filtration capacity: 2006 l/h, Pump power: 85 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 122 cm. Width: 2540 mm, Height: 1220 mm, Depth: 4620 mm. Package width: 640 mm, Package depth: 580 mm, Package height: 1370 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.