Bestway 54336, 282 L, Inflatable pool, Adult & Child, Green, White, 4,38 kg
Bestway 54336. Pool type: Inflatable pool, Shape: Rectangular, Capacity: 282 L. Width: 2310 mm, Height: 2310 mm, Depth: 2310 mm. Package width: 150 mm, Package depth: 405 mm, Package height: 410 mm. Master (outer) case width: 320 mm, Master (outer) case length: 405 mm, Master (outer) case height: 410 mm