Bestway 43140, Black, Green, Red, Yellow, Floating island, Vinyl, 173 cm, 250 mm, 2,58 kg
Bestway 43140. Product colour: Black, Green, Red, Yellow, Product type: Floating island, Material: Vinyl. Diameter: 173 cm, Height: 250 mm, Weight: 2,58 kg. Package width: 300 mm, Package depth: 300 mm, Package height: 80 mm. Quantity per pallet: 408 pc(s), Minimum order quantity: 3 pc(s)