BenQ logo

BenQ RL2450HT LED display 61 cm (24") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26505
Info modified on:
30 Dec 2024, 17:23:43
Short summary description BenQ RL2450HT LED display 61 cm (24") 1920 x 1080 pixels Full HD:

BenQ RL2450HT, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, LED, 5 ms

Long summary description BenQ RL2450HT LED display 61 cm (24") 1920 x 1080 pixels Full HD:

BenQ RL2450HT. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.