BenQ logo

BenQ XL2411T 24 LED LED display 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30758
Info modified on:
30 Dec 2024, 17:23:50
Short summary description BenQ XL2411T 24 LED LED display 61 cm (24") 1920 x 1080 pixels Black:

BenQ XL2411T 24 LED, 61 cm (24"), 1920 x 1080 pixels, LED, 3D, 5 ms, Black

Long summary description BenQ XL2411T 24 LED LED display 61 cm (24") 1920 x 1080 pixels Black:

BenQ XL2411T 24 LED. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.