BenQ logo

BenQ MW526 Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32766
Info modified on:
21 Oct 2022, 12:38:22
Short summary description BenQ MW526 Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White:

BenQ MW526, 3200 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 16:10, 1346,2 - 7620 mm (53 - 300")

Long summary description BenQ MW526 Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White:

BenQ MW526. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2,56 - 2,8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1600 x 1200 (UXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: Mini-USB B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.