Beko logo

Beko WSA 29000 fridge Freestanding 282 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75613
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WSA 29000 fridge Freestanding 282 L White:

Beko WSA 29000, 282 L, 45 dB, White

Long summary description Beko WSA 29000 fridge Freestanding 282 L White:

Beko WSA 29000. Fridge net capacity: 282 L, Noise level: 45 dB. Fridge number of shelves/baskets: 7, Door hinge: Left. Weight: 56 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.