Beko logo

Beko WMI 81242 washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73119
Info modified on:
27 Mar 2024, 11:12:20
Short summary description Beko WMI 81242 washing machine Front-load 8 kg 1200 RPM White:

Beko WMI 81242, Front-load, 8 kg, B, 1200 RPM, 218 kWh, 11000 L

Long summary description Beko WMI 81242 washing machine Front-load 8 kg 1200 RPM White:

Beko WMI 81242. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 218 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.