Beko logo

Beko WMB61431W washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44100
Info modified on:
24 Mar 2023, 11:20:10
Short summary description Beko WMB61431W washing machine Front-load 6 kg 1400 RPM White:

Beko WMB61431W, Front-load, 6 kg, B, 74 dB, 1400 RPM, 194 kWh

Long summary description Beko WMB61431W washing machine Front-load 6 kg 1400 RPM White:

Beko WMB61431W. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.