Beko logo

Beko VCM7180 vacuum 3 L Cylinder vacuum Dry 800 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42417
Info modified on:
27 Mar 2024, 11:12:15
Short summary description Beko VCM7180 vacuum 3 L Cylinder vacuum Dry 800 W Bagless:

Beko VCM7180, 800 W, Cylinder vacuum, Dry, Bagless, 3 L, HEPA

Long summary description Beko VCM7180 vacuum 3 L Cylinder vacuum Dry 800 W Bagless:

Beko VCM7180. Maximum input power: 800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic, Noise level: 69 dB. Product colour: Blue

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.