Beko logo

Beko UWTS 6532 B0 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102435
Info modified on:
27 May 2024, 13:01:05
Short summary description Beko UWTS 6532 B0 washing machine Front-load 6 kg 1200 RPM White:

Beko UWTS 6532 B0, Front-load, 6 kg, B, 74 dB, 1200 RPM, 144 kWh

Long summary description Beko UWTS 6532 B0 washing machine Front-load 6 kg 1200 RPM White:

Beko UWTS 6532 B0. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 57 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 144 kWh, Annual water consumption washing: 8360 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.