Beko logo

Beko RBI 2300 HCA combi-fridge Freestanding 184 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114005
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko RBI 2300 HCA combi-fridge Freestanding 184 L White:

Beko RBI 2300 HCA, 184 L, Freestanding, 2 kg/24h, White

Long summary description Beko RBI 2300 HCA combi-fridge Freestanding 184 L White:

Beko RBI 2300 HCA. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 184 L, Total gross capacity: 200 L. Fridge gross capacity: 164 L. Freezing capacity: 2 kg/24h, Storage time during power failure: 12 h, Star rating: 4*. Annual energy consumption: 254 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.