Beko logo

Beko HII 63402 AT Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56808
Info modified on:
27 Mar 2024, 11:11:33
Short summary description Beko HII 63402 AT Black Built-in Zone induction hob 3 zone(s):

Beko HII 63402 AT, Black, Built-in, Zone induction hob, 3 zone(s), 3 zone(s), Simmer

Long summary description Beko HII 63402 AT Black Built-in Zone induction hob 3 zone(s):

Beko HII 63402 AT. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 582 mm, Depth: 512 mm, Height: 55 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.