Beko logo

Beko GNE60521X side-by-side refrigerator Freestanding 549 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57801
Info modified on:
27 May 2024, 12:04:39
Short summary description Beko GNE60521X side-by-side refrigerator Freestanding 549 L Stainless steel:

Beko GNE60521X, Freestanding, French door, Stainless steel, Touch, LCD, 549 L

Long summary description Beko GNE60521X side-by-side refrigerator Freestanding 549 L Stainless steel:

Beko GNE60521X. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 549 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 387 L, Lamp type: LED. Freezer net capacity: 152 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Cord length: 2,4 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.