Beko logo

Beko FN 129420 X freezer Upright freezer Freestanding 250 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86465
Info modified on:
22 Feb 2023, 14:59:49
Short summary description Beko FN 129420 X freezer Upright freezer Freestanding 250 L Silver:

Beko FN 129420 X, 250 L, 20 kg/24h, 44 dB, No Frost system, Silver

Long summary description Beko FN 129420 X freezer Upright freezer Freestanding 250 L Silver:

Beko FN 129420 X. Freezer net capacity: 250 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 12 h, Noise level: 44 dB, No Frost system. Door hinge: Right. Annual energy consumption: 307 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.