Beko DNE 50520, 440 L, SN-T, 6 kg/24h, Fresh zone compartment, Grey
Beko DNE 50520. Total net capacity: 440 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 350 L, Fridge interior light, Fridge number of shelves/baskets: 11, Number of vegetable drawers: 2. Freezer net capacity: 90 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Product colour: Grey