Beko DFN28422W, Freestanding, Full size (60 cm), White, Black, White, Touch, 1,5 m
Beko DFN28422W. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 43 dB. Feet adjustment: 1,5 cm. Energy efficiency class: E, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 598 mm, Height: 850 mm