Beko logo

Beko DFN05311X dishwasher Freestanding 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1352
Info modified on:
16 Mar 2025, 12:25:29
Short summary description Beko DFN05311X dishwasher Freestanding 13 place settings F:

Beko DFN05311X, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Rotary, Basket

Long summary description Beko DFN05311X dishwasher Freestanding 13 place settings F:

Beko DFN05311X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 11,5 L, Energy consumption per 100 cycles: 104 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.