Beko logo

Beko DFN 1536 S dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123376
Info modified on:
27 May 2024, 11:57:14
Short summary description Beko DFN 1536 S dishwasher Freestanding 12 place settings:

Beko DFN 1536 S, Freestanding, Silver, Silver, Buttons, Rotary, LCD, 12 place settings

Long summary description Beko DFN 1536 S dishwasher Freestanding 12 place settings:

Beko DFN 1536 S. Appliance placement: Freestanding, Door colour: Silver, Control panel colour: Silver. Number of place settings: 12 place settings, Noise level: 54 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 15 L. Width: 600 mm. Energy efficiency class (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.