Beko logo

Beko BP209C portable air conditioner 65 dB White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1541
Info modified on:
16 Mar 2025, 10:46:09
Short summary description Beko BP209C portable air conditioner 65 dB White:

Beko BP209C, A, A+++ to D, 1 kWh, 220 - 240 V, 50 Hz, Type F (CEE 7/4)

Long summary description Beko BP209C portable air conditioner 65 dB White:

Beko BP209C. Energy efficiency class (cooling): A, Skala efisiensi energi: A+++ to D, Hourly energy consumption (heating): 1 kWh. Product colour: White, Display type: LCD. Width: 330 mm, Depth: 280 mm, Height: 680 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.