Beko logo

Beko BA112C portable air conditioner 65 dB White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67435
Info modified on:
12 Dec 2024, 14:55:44
Short summary description Beko BA112C portable air conditioner 65 dB White:

Beko BA112C, A, 220 - 240 V, 50 Hz, 1298 W, White, LED

Long summary description Beko BA112C portable air conditioner 65 dB White:

Beko BA112C. Energy efficiency class (cooling): A, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Product colour: White, Display type: LED. Width: 467 mm, Depth: 390 mm, Height: 765 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.