Beko B1753N, 110 L, Built-in, F, 35 dB, SN-T, White
Beko B1753N. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 110 L, Climate class: SN-T, Noise emission class: B. Fridge net capacity: 97 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 13 L, Star rating: 4*. Energy efficiency class: F, Annual energy consumption: 176 kWh, Skala efisiensi energi: A to G