Beko logo

Beko DIS15012 Fully built-in 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40270
Info modified on:
29 Mar 2024, 10:25:12
Short summary description Beko DIS15012 Fully built-in 10 place settings:

Beko DIS15012, Fully built-in, Stainless steel, 10 place settings, 49 dB, Eco, Intensive, 70 °C

Long summary description Beko DIS15012 Fully built-in 10 place settings:

Beko DIS15012. Appliance placement: Fully built-in, Tub material: Stainless steel. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,83 kWh, Connected load: 1800 W. Drying class: A, Annual water consumption: 2800 L. Energy efficiency class (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.