Beko RCSA270K20W, SN-ST, 40 dB, 3,5 kg/24h, White
Beko RCSA270K20W. Door hinge: Right. Climate class: SN-ST, Noise level: 40 dB. Fridge net capacity: 175 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 257 kWh. Product colour: White