Beko logo

Beko BCSA285K3SN Built-in 271 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85217
Info modified on:
04 Mar 2025, 15:34:21
Short summary description Beko BCSA285K3SN Built-in 271 L F White:

Beko BCSA285K3SN, 271 L, SN-T, 37 dB, 4 kg/24h, F, White

Long summary description Beko BCSA285K3SN Built-in 271 L F White:

Beko BCSA285K3SN. Total net capacity: 271 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 193 L, Fridge interior light, Number of vegetable drawers: 1. Freezer net capacity: 78 L, Freezing capacity: 4 kg/24h. Energy efficiency class: F, Annual energy consumption: 281 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.