Beko logo

Beko TS190030N fridge Freestanding 88 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205965
Info modified on:
16 Mar 2025, 13:37:45
Short summary description Beko TS190030N fridge Freestanding 88 L F White:

Beko TS190030N, 88 L, SN-T, 38 dB, F, White

Long summary description Beko TS190030N fridge Freestanding 88 L F White:

Beko TS190030N. Fridge net capacity: 88 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 113 kWh, Energy efficiency class: F. Weight: 22,6 kg. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.