Beko TSE1283, 114 L, Freestanding, 37 dB, SN-T, 2 kg/24h, White
Beko TSE1283. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 114 L, Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 101 L. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Fresh zone compartment net capacity: 101 L