be quiet! logo

be quiet! Dark Power Pro power supply unit 550 W ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73761
Info modified on:
15 Mar 2024, 12:03:17
Short summary description be quiet! Dark Power Pro power supply unit 550 W ATX Black:

be quiet! Dark Power Pro, 550 W, 100 - 240 V, 50 - 60 Hz, 88%, Semi-Modular, ATX

Long summary description be quiet! Dark Power Pro power supply unit 550 W ATX Black:

be quiet! Dark Power Pro. Total power: 550 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX. Product colour: Black. I/O ports: 1x 24 Pin 1x RPM 3pin 1 x 600+150+150+150+150mm (2xSATA/2xHDD/1xFDD) 1 x HDD 600+150+150+150mm...

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.