Barbie logo

Barbie Extra HPH20 doll

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5476
Info modified on:
10 Aug 2024, 06:48:57
Short summary description Barbie Extra HPH20 doll:

Barbie Extra HPH20, Mini doll, Female, 3 yr(s), Girl, 82,7 mm, Multicolour

Long summary description Barbie Extra HPH20 doll:

Barbie Extra HPH20. Jenis boneka: Mini doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 82,7 mm. Material: Plastic, Fabric, Product colour: Multicolour

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.