AudioSonic RD-8520, Internet, Digital, FM, PLL, 10 W, TFT, 6,1 cm (2.4")
AudioSonic RD-8520. Radio type: Internet, Tuner type: Digital, Supported radio bands: FM, PLL. RMS rated power: 10 W. Display type: TFT, Display diagonal: 6,1 cm (2.4"). Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: Black, Coloration: Monochromatic, Volume control: Rotary