ASUS ZenFone 3 Deluxe ZS550KL-S625-3G32G-SL, 14 cm (5.5"), 3 GB, 32 GB, 16 MP, Android 6.0, Silver
ASUS ZenFone 3 Deluxe ZS550KL-S625-3G32G-SL. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM capacity: 3 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Silver. Weight: 150 g