ASUS logo

ASUS ZenFone 3 Deluxe ZS570KL 14,5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 64 GB 3000 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24062
Info modified on:
30 Mar 2023, 21:33:38
Short summary description ASUS ZenFone 3 Deluxe ZS570KL 14,5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 64 GB 3000 mAh Gold:

ASUS ZenFone 3 Deluxe ZS570KL, 14,5 cm (5.7"), 1920 x 1080 pixels, 64 GB, 23 MP, Android 6.0, Gold

Long summary description ASUS ZenFone 3 Deluxe ZS570KL 14,5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 64 GB 3000 mAh Gold:

ASUS ZenFone 3 Deluxe ZS570KL. Display diagonal: 14,5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,15 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 160 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.