ASUS logo

ASUS ZenFone ZB602KL-4H022EU smartphone 15,2 cm (6") Dual SIM Android 8.1 4G Micro-USB 4 GB 64 GB 5000 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37487
Info modified on:
14 Mar 2024, 17:32:04
Short summary description ASUS ZenFone ZB602KL-4H022EU smartphone 15,2 cm (6") Dual SIM Android 8.1 4G Micro-USB 4 GB 64 GB 5000 mAh Silver:

ASUS ZenFone ZB602KL-4H022EU, 15,2 cm (6"), 4 GB, 64 GB, 13 MP, Android 8.1, Silver

Long summary description ASUS ZenFone ZB602KL-4H022EU smartphone 15,2 cm (6") Dual SIM Android 8.1 4G Micro-USB 4 GB 64 GB 5000 mAh Silver:

ASUS ZenFone ZB602KL-4H022EU. Display diagonal: 15,2 cm (6"), Display resolution: 2160 x 1080 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 636. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 5000 mAh. Product colour: Silver. Weight: 180 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.