ASUS logo

ASUS ZenPad 10 Z0310M-6B004A tablet Mediatek 64 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 6.0 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72644
Info modified on:
25 Jul 2023, 10:15:16
Short summary description ASUS ZenPad 10 Z0310M-6B004A tablet Mediatek 64 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 6.0 White:

ASUS ZenPad 10 Z0310M-6B004A, 25,6 cm (10.1"), 1280 x 800 pixels, 64 GB, 1 GB, Android 6.0, White

Long summary description ASUS ZenPad 10 Z0310M-6B004A tablet Mediatek 64 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 6.0 White:

ASUS ZenPad 10 Z0310M-6B004A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8163. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android 6.0. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.