ASUS logo

ASUS X99-E motherboard Intel® X99 LGA 2011-v3 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104902
Info modified on:
30 Oct 2024, 13:00:05
Short summary description ASUS X99-E motherboard Intel® X99 LGA 2011-v3 ATX:

ASUS X99-E, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS X99-E motherboard Intel® X99 LGA 2011-v3 ATX:

ASUS X99-E. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI, Graphics card family: AMD, NVIDIA. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.