ASUS logo

ASUS DC-SX021 Intel® Celeron® 220 39,6 cm (15.6") 3 GB 320 GB HDD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137794
Info modified on:
22 Jan 2025, 04:54:33
Short summary description ASUS DC-SX021 Intel® Celeron® 220 39,6 cm (15.6") 3 GB 320 GB HDD Black:

ASUS DC-SX021, Intel® Celeron®, 1,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS DC-SX021 Intel® Celeron® 220 39,6 cm (15.6") 3 GB 320 GB HDD Black:

ASUS DC-SX021. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 220, Processor frequency: 1,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Product colour: Black. Weight: 2,36 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.