ASUS X54C-SX132V, Intel® Celeron®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS X54C-SX132V. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg