ASUS X51RL-AP124C, Intel® Core™2 Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB
ASUS X51RL-AP124C. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 2,8 kg