ASUS logo

ASUS Vivobook 15 X512FA-BR1050T laptop Intel® Core™ i3 i3-8145U 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11900
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook 15 X512FA-BR1050T laptop Intel® Core™ i3 i3-8145U 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Blue:

ASUS Vivobook 15 X512FA-BR1050T, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1,13 TB

Long summary description ASUS Vivobook 15 X512FA-BR1050T laptop Intel® Core™ i3 i3-8145U 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Blue:

ASUS Vivobook 15 X512FA-BR1050T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.