ASUS X44H-VX107D, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS X44H-VX107D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Brown